Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
2,420
in stock
|
Buy Now | |
Farnell
from US$1.31
|
18,570
in stock
|
Buy Now | |
EBV Elektronik
-
|
296,800
in stock
|
Buy Now | |
Avnet America
-
|
19,200
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.25
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 75A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0036ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 254W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET N-Ch 40V 75A Auto D2PAK | RS |
Trans MOSFET N-CH 40V 174A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
N-Channel 40 V 75 A 0.004 Ohm TrenchMOS Logic Level FET - D2PAK | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 40V, To-263 | Newark Electronics |
Where can I find additional details, specifications and documents for a BUK964R4-40B 118?
Additional datasheets, footprints and schematics for BUK964R4-40B 118 are listed on our Part Details page. You can also find images and similar parts to BUK964R4-40B 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK964R4-40B 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK964R4-40B 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK964R4-40B 118 fall under?
The BUK964R4-40B 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK964R4-40B 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK964R4-40B 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK964R4-40B 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK964R4-40B 118 have stock available?
Authorised distributors including Farnell, RS, EBV Elektronik, Avnet America and Future Electronics have stock available or on a lead time for BUK964R4-40B 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK964R4-40B 118 often in real-time on the comparison pages.
What if I can't find stock of BUK964R4-40B 118?
You can fill out our help required form which you can use to request a quote for BUK964R4-40B 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.