Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.00273ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 293W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Trans MOSFET N-CH 60V 120A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N-CH, 60V, 120A, D2PAK | Farnell |
Where can I find additional details, specifications and documents for a BUK963R3-60E 118?
Additional datasheets, footprints and schematics for BUK963R3-60E 118 are listed on our Part Details page. You can also find images and similar parts to BUK963R3-60E 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK963R3-60E 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK963R3-60E 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK963R3-60E 118 fall under?
The BUK963R3-60E 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK963R3-60E 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK963R3-60E 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK963R3-60E 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK963R3-60E 118 have stock available?
Authorised distributors including Avnet America, Avnet Asia, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for BUK963R3-60E 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK963R3-60E 118 often in real-time on the comparison pages.
What if I can't find stock of BUK963R3-60E 118?
You can fill out our help required form which you can use to request a quote for BUK963R3-60E 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.