Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
503
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 67A |
Drain Source Voltage Vds | 75V |
On Resistance Rds(on) | 0.014ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 157W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 75V 67A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Mosfet, Aec-Q101, N-Ch, 75V, To-263 | Newark Electronics |
BUK9616 Series 75 V 67 A 157 W N-Channel TrenchMOS Logic Level FET - DPAK-3 | Future Electronics |
MOSFET, AEC-Q101, N-CH, 75V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a BUK9616-75B 118?
Additional datasheets, footprints and schematics for BUK9616-75B 118 are listed on our Part Details page. You can also find images and similar parts to BUK9616-75B 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9616-75B 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9616-75B 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9616-75B 118 fall under?
The BUK9616-75B 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9616-75B 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9616-75B 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9616-75B 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9616-75B 118 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for BUK9616-75B 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9616-75B 118 often in real-time on the comparison pages.
What if I can't find stock of BUK9616-75B 118?
You can fill out our help required form which you can use to request a quote for BUK9616-75B 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.