Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 55V |
Continuous Drain Current Id | 20A |
On Resistance Rds(on) | 0.058ohm |
Transistor Mounting | Through Hole |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BUK9575-55A,127?
Additional datasheets, footprints and schematics for BUK9575-55A,127 are listed on our Part Details page. You can also find images and similar parts to BUK9575-55A,127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9575-55A,127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9575-55A,127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9575-55A,127 fall under?
The BUK9575-55A,127 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9575-55A,127 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9575-55A,127 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9575-55A,127 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BUK9575-55A,127 have stock available?
There is no stock from authorised distributors for BUK9575-55A,127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9575-55A,127 often in real-time on the comparison pages.
What if I can't find stock of BUK9575-55A,127?
You can fill out our help required form which you can use to request a quote for BUK9575-55A,127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.