Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 48A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 103W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, AEC-Q101, N-CH, 55V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a BUK9222-55A 118?
Additional datasheets, footprints and schematics for BUK9222-55A 118 are listed on our Part Details page. You can also find images and similar parts to BUK9222-55A 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK9222-55A 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK9222-55A 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK9222-55A 118 fall under?
The BUK9222-55A 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK9222-55A 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK9222-55A 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK9222-55A 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK9222-55A 118 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BUK9222-55A 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK9222-55A 118 often in real-time on the comparison pages.
What if I can't find stock of BUK9222-55A 118?
You can fill out our help required form which you can use to request a quote for BUK9222-55A 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.