Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
4,119
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
4,119
in stock
|
Buy Now | |
element14
from US$1.16
|
4,119
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
2,970
in stock
|
Buy Now | |
Avnet Silica
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.00213ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 190W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, N-Ch, 40V, Sot-669-4 | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 40V, SOT-669-4 | element14 |
Transistor MOSFET N-CH 40V 120A 4-Pin SOT-669 T/R | Avnet Silica |
N-Channel 40 V 120 A 2.5 mOhm Surface Mount MOSFET - Power-SO8 (SOT669) | Future Electronics |
Where can I find additional details, specifications and documents for a BUK7Y2R5-40HX?
Additional datasheets, footprints and schematics for BUK7Y2R5-40HX are listed on our Part Details page. You can also find images and similar parts to BUK7Y2R5-40HX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK7Y2R5-40HX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK7Y2R5-40HX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK7Y2R5-40HX fall under?
The BUK7Y2R5-40HX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK7Y2R5-40HX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK7Y2R5-40HX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK7Y2R5-40HX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK7Y2R5-40HX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for BUK7Y2R5-40HX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK7Y2R5-40HX often in real-time on the comparison pages.
What if I can't find stock of BUK7Y2R5-40HX?
You can fill out our help required form which you can use to request a quote for BUK7Y2R5-40HX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.