Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 26A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0227ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 37W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Mosfet Transistor, N Channel, 26 A, 40 V, 0.0227 Ohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia BUK7Y29-40EX | Newark Electronics |
BUK7Y29 Series 40 V 29 mOhm N-Channel Standard Level MOSFET - LFPAK-56 | Future Electronics |
Trans MOSFET N-CH 40V 26A 5-Pin(4+Tab) LFPAK T/R | Avnet America |
MOSFET, N-CH, 40V, 26A, LFPAK | element14 |
Where can I find additional details, specifications and documents for a BUK7Y29-40EX?
Additional datasheets, footprints and schematics for BUK7Y29-40EX are listed on our Part Details page. You can also find images and similar parts to BUK7Y29-40EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK7Y29-40EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK7Y29-40EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK7Y29-40EX fall under?
The BUK7Y29-40EX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK7Y29-40EX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK7Y29-40EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK7Y29-40EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK7Y29-40EX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BUK7Y29-40EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK7Y29-40EX often in real-time on the comparison pages.
What if I can't find stock of BUK7Y29-40EX?
You can fill out our help required form which you can use to request a quote for BUK7Y29-40EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.