Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 40V |
Continuous Drain Current Id | 58A |
On Resistance Rds(on) | 0.011ohm |
Transistor Mounting | Surface Mount |
RoHS Compliant | Yes |
Trans MOSFET N-CH 40V 58A 5-Pin(4+Tab) LFPAK T/R | Avnet Silica |
Mosfet, Aec-Q101, N-Ch, 40V, 58A, Lfpak56 Rohs Compliant: Yes |Nexperia BUK7Y13-40B,115 | Newark Electronics |
MOSFET, AECQ101, N-CH, 40V, 58A, LFPAK56 | element14 |
Where can I find additional details, specifications and documents for a BUK7Y13-40B,115?
Additional datasheets, footprints and schematics for BUK7Y13-40B,115 are listed on our Part Details page. You can also find images and similar parts to BUK7Y13-40B,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK7Y13-40B,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK7Y13-40B,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK7Y13-40B,115 fall under?
The BUK7Y13-40B,115 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK7Y13-40B,115 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK7Y13-40B,115 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK7Y13-40B,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BUK7Y13-40B,115 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BUK7Y13-40B,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK7Y13-40B,115 often in real-time on the comparison pages.
What if I can't find stock of BUK7Y13-40B,115?
You can fill out our help required form which you can use to request a quote for BUK7Y13-40B,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.