Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.40
|
1,829
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
1,829
in stock
|
Buy Now | |
element14
from US$3.08
|
1,829
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
Avnet Asia
from US$2.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ELITE PROGRAM PART - BUK7S0R7-40H/SOT1235/LFPAK88 | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 40V, 425A, 375W Rohs Compliant: Yes |Nexperia BUK7S0R7-40HJ | Newark Electronics |
Transistor MOSFET N-CH 40V 425A 4-Pin LFPAK88 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BUK7S0R7-40HJ?
Additional datasheets, footprints and schematics for BUK7S0R7-40HJ are listed on our Part Details page. You can also find images and similar parts to BUK7S0R7-40HJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK7S0R7-40HJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK7S0R7-40HJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK7S0R7-40HJ fall under?
The BUK7S0R7-40HJ is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK7S0R7-40HJ when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK7S0R7-40HJ you can contact the distributor directly for product support, shipping queries etc.
Is the BUK7S0R7-40HJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BUK7S0R7-40HJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BUK7S0R7-40HJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK7S0R7-40HJ often in real-time on the comparison pages.
What if I can't find stock of BUK7S0R7-40HJ?
You can fill out our help required form which you can use to request a quote for BUK7S0R7-40HJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.