BUK768R3-60E,118. Transistors by Nexperia

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.87
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for element14
element14
from US$0.83
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 60V
Continuous Drain Current Id 75A
On Resistance Rds(on) 0.0083ohm
Transistor Mounting Surface Mount
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
RoHS Compliant Yes

Alternative Descriptions

Trans MOSFET N-CH 60V 75A T/R | Avnet Silica
Mosfet, Aec-Q101, N-Ch, 60V, 75A, To-263 Rohs Compliant: Yes |Nexperia BUK768R3-60E,118 | Newark Electronics
MOSFET N-CH 60V 75A D2PAK | Future Electronics
MOSFET, AEC-Q101, N-CH, 60V, 75A, TO-263 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BUK768R3-60E,118.?

Additional datasheets, footprints and schematics for BUK768R3-60E,118. are listed on our Part Details page. You can also find images and similar parts to BUK768R3-60E,118. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BUK768R3-60E,118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK768R3-60E,118. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BUK768R3-60E,118. fall under?

The BUK768R3-60E,118. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to BUK768R3-60E,118. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BUK768R3-60E,118. you can contact the distributor directly for product support, shipping queries etc.

Is the BUK768R3-60E,118. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BUK768R3-60E,118. have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BUK768R3-60E,118..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BUK768R3-60E,118. often in real-time on the comparison pages.

What if I can't find stock of BUK768R3-60E,118.?

You can fill out our help required form which you can use to request a quote for BUK768R3-60E,118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay