Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 75V |
Continuous Drain Current Id | 199A |
On Resistance Rds(on) | 0.0034ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Trans MOSFET N-CH 75V 199A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a BUK764R0-75C 118.?
Additional datasheets, footprints and schematics for BUK764R0-75C 118. are listed on our Part Details page. You can also find images and similar parts to BUK764R0-75C 118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK764R0-75C 118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK764R0-75C 118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK764R0-75C 118. fall under?
The BUK764R0-75C 118. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK764R0-75C 118. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK764R0-75C 118. you can contact the distributor directly for product support, shipping queries etc.
Is the BUK764R0-75C 118. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK764R0-75C 118. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for BUK764R0-75C 118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK764R0-75C 118. often in real-time on the comparison pages.
What if I can't find stock of BUK764R0-75C 118.?
You can fill out our help required form which you can use to request a quote for BUK764R0-75C 118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.