Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 75A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.004ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | SOT-404 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 193A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 55V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 55V 193A Automotive 3-Pin(2+Tab) D2PAK T/R | Future Electronics |
Trans MOSFET N-CH 55V 193A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
MOSFET, N CH 55V 75A SOT404 | Farnell |
Mosfet, N Ch 55V 75A Sot404 | Newark Electronics |
Where can I find additional details, specifications and documents for a BUK764R0-55B 118?
Additional datasheets, footprints and schematics for BUK764R0-55B 118 are listed on our Part Details page. You can also find images and similar parts to BUK764R0-55B 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK764R0-55B 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK764R0-55B 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK764R0-55B 118 fall under?
The BUK764R0-55B 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK764R0-55B 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK764R0-55B 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK764R0-55B 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK764R0-55B 118 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for BUK764R0-55B 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK764R0-55B 118 often in real-time on the comparison pages.
What if I can't find stock of BUK764R0-55B 118?
You can fill out our help required form which you can use to request a quote for BUK764R0-55B 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.