Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 120A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.00197ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 324W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
MOSFET, N-CH, 60V, 120A, D2PAK | element14 |
Mosfet, N-Ch, 60V, 120A, 324W, To-263 | Newark Electronics |
Trans MOSFET N-CH 60V 120A T/R - Tape and Reel (Alt BUK762R6-60E,118) | Future Electronics |
Trans MOSFET N-CH 60V 120A T/R | Avnet America |
Where can I find additional details, specifications and documents for a BUK762R6-60E 118?
Additional datasheets, footprints and schematics for BUK762R6-60E 118 are listed on our Part Details page. You can also find images and similar parts to BUK762R6-60E 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK762R6-60E 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK762R6-60E 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK762R6-60E 118 fall under?
The BUK762R6-60E 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK762R6-60E 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK762R6-60E 118 you can contact the distributor directly for product support, shipping queries etc.
Is the BUK762R6-60E 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK762R6-60E 118 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BUK762R6-60E 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK762R6-60E 118 often in real-time on the comparison pages.
What if I can't find stock of BUK762R6-60E 118?
You can fill out our help required form which you can use to request a quote for BUK762R6-60E 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.