Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -67A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.008ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 106W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, AEC-Q101, P-CH, -30V, SOT-669 | Farnell |
BUK6Y12-30P/SOT669/LFPAK | Avnet America |
Where can I find additional details, specifications and documents for a BUK6Y12-30PX?
Additional datasheets, footprints and schematics for BUK6Y12-30PX are listed on our Part Details page. You can also find images and similar parts to BUK6Y12-30PX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK6Y12-30PX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6Y12-30PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK6Y12-30PX fall under?
The BUK6Y12-30PX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BUK6Y12-30PX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6Y12-30PX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK6Y12-30PX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK6Y12-30PX have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for BUK6Y12-30PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK6Y12-30PX often in real-time on the comparison pages.
What if I can't find stock of BUK6Y12-30PX?
You can fill out our help required form which you can use to request a quote for BUK6Y12-30PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.