Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
44
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MOSFET, N-CH, 60V, 13A, SOT-1220 | Farnell |
Mosfet, N-Ch, 60V, 13A, Sot-1220 | Newark Electronics |
N-Channel 60 V Surface Mount Trench MOSFET - SOT1118 | Future Electronics |
Power MOSFET, N Channel, 60 V, 13 A, 43 Milliohms, DFN2020MD (SOT-1220), 6 Pins, Surface Mount | Avnet America |
MOSFET, AEC-Q101, N-CH, 60V, SOT-1220 | element14 |
Where can I find additional details, specifications and documents for a BUK6D43-60EX?
Additional datasheets, footprints and schematics for BUK6D43-60EX are listed on our Part Details page. You can also find images and similar parts to BUK6D43-60EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK6D43-60EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6D43-60EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK6D43-60EX fall under?
The BUK6D43-60EX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BUK6D43-60EX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6D43-60EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK6D43-60EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK6D43-60EX have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for BUK6D43-60EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK6D43-60EX often in real-time on the comparison pages.
What if I can't find stock of BUK6D43-60EX?
You can fill out our help required form which you can use to request a quote for BUK6D43-60EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.