Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
8,138
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
8,138
in stock
|
Buy Now | |
element14
from US$0.19
|
8,138
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Mosfet, Aec-Q101, P-Ch, -40V, Sot-1220 | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -40V, SOT-1220 | element14 |
N-Channel 40 V Surface Mount Trench MOSFET - SOT1118 | Future Electronics |
Transistor MOSFET P-CH 40V 14A 6-Pin SOT-1220 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BUK6D43-40PX?
Additional datasheets, footprints and schematics for BUK6D43-40PX are listed on our Part Details page. You can also find images and similar parts to BUK6D43-40PX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK6D43-40PX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6D43-40PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK6D43-40PX fall under?
The BUK6D43-40PX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BUK6D43-40PX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6D43-40PX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK6D43-40PX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK6D43-40PX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for BUK6D43-40PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK6D43-40PX often in real-time on the comparison pages.
What if I can't find stock of BUK6D43-40PX?
You can fill out our help required form which you can use to request a quote for BUK6D43-40PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.