BUK6D38-30EX Transistors by Nexperia

MOSFET, AEC-Q101, N-CH, 30V, DFN2020MDPower

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 17A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.029ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.5V
RoHS Compliant Yes

Alternative Descriptions

Mosfet, Aec-Q101, N-Ch, 30V, Dfn2020Md | Newark Electronics
ELITE PROGRAM PART - BUK6D38-30E/SOT1220/SOT1220 | Future Electronics
Transistor MOSFET N-CH 30V 17A 6-Pin DFN2020MD T/R | Avnet America
MOSFET, AEC-Q101, N-CH, 30V, DFN2020MD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BUK6D38-30EX?

Additional datasheets, footprints and schematics for BUK6D38-30EX are listed on our Part Details page. You can also find images and similar parts to BUK6D38-30EX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BUK6D38-30EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6D38-30EX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BUK6D38-30EX fall under?

The BUK6D38-30EX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to BUK6D38-30EX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6D38-30EX you can contact the distributor directly for product support, shipping queries etc.

Is the BUK6D38-30EX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BUK6D38-30EX have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BUK6D38-30EX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BUK6D38-30EX often in real-time on the comparison pages.

What if I can't find stock of BUK6D38-30EX?

You can fill out our help required form which you can use to request a quote for BUK6D38-30EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay