Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
2,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,070
in stock
|
Buy Now | |
element14
from US$0.13
|
2,070
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
RoHS Compliant | Yes |
Mosfet, N-Ch, 10V, 22A, Dfn2020Md | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 30V, DFN2020MD | element14 |
Transistor MOSFET N-CH 30V 22A 6-Pin DFN2020MD T/R | Avnet Silica |
ELITE PROGRAM PART - BUK6D22-30E/SOT1220/SOT1220 | Future Electronics |
Where can I find additional details, specifications and documents for a BUK6D22-30EX?
Additional datasheets, footprints and schematics for BUK6D22-30EX are listed on our Part Details page. You can also find images and similar parts to BUK6D22-30EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK6D22-30EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6D22-30EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK6D22-30EX fall under?
The BUK6D22-30EX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to BUK6D22-30EX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6D22-30EX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK6D22-30EX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BUK6D22-30EX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for BUK6D22-30EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK6D22-30EX often in real-time on the comparison pages.
What if I can't find stock of BUK6D22-30EX?
You can fill out our help required form which you can use to request a quote for BUK6D22-30EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.