BUK6D210-60EX Transistors by Nexperia

MOSFET, AEC-Q101, N-CH, 60V, 5.7A, 15W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
93,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.09
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Transistor MOSFET N-CH 60V 5.7A 6-Pin DFN2020MD T/R | Avnet Silica
ELITE PROGRAM PART - BUK6D210-60E/SOT1220/SOT1220 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BUK6D210-60EX?

Additional datasheets, footprints and schematics for BUK6D210-60EX are listed on our Part Details page. You can also find images and similar parts to BUK6D210-60EX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BUK6D210-60EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6D210-60EX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BUK6D210-60EX fall under?

The BUK6D210-60EX is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to BUK6D210-60EX when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6D210-60EX you can contact the distributor directly for product support, shipping queries etc.

Is the BUK6D210-60EX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BUK6D210-60EX have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for BUK6D210-60EX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BUK6D210-60EX often in real-time on the comparison pages.

What if I can't find stock of BUK6D210-60EX?

You can fill out our help required form which you can use to request a quote for BUK6D210-60EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay