Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
28,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
28,112
in stock
|
Buy Now | |
element14
from US$0.17
|
28,112
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
96,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -8A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.095ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 15W |
Transistor Case Style | SOT-1220 |
No. of Pins | 6Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet, Aec-Q101, P-Ch, -60V, Sot-1220 | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -60V, SOT-1220 | element14 |
P-Channel 60 V 3 A 120 mOhm SMT Enhancement Mode Trench Mosfet - DFN2020MD-6 | Future Electronics |
Transistor MOSFET P-CH 60V 8A 6-Pin SOT-1220 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BUK6D120-60PX?
Additional datasheets, footprints and schematics for BUK6D120-60PX are listed on our Part Details page. You can also find images and similar parts to BUK6D120-60PX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BUK6D120-60PX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BUK6D120-60PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BUK6D120-60PX fall under?
The BUK6D120-60PX is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to BUK6D120-60PX when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BUK6D120-60PX you can contact the distributor directly for product support, shipping queries etc.
Is the BUK6D120-60PX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BUK6D120-60PX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for BUK6D120-60PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BUK6D120-60PX often in real-time on the comparison pages.
What if I can't find stock of BUK6D120-60PX?
You can fill out our help required form which you can use to request a quote for BUK6D120-60PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.