Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
304
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
186
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
6
in stock
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Carlton-Bates
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$1.15
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 53.97mm |
Features | Nesting Teeth For Solid Contact Along Entire Length of Jaw |
Overall Length | 2.125" |
RoHS Compliant | Yes |
Alligator Clip | Newark Electronics |
Alligator Clip, Test Connector, Crimp/Screw Term Insulated Steel, 5A, BU Series | Mueller BU-85 | RS Americas |
Crocodile steel clip, 5A | RS |
Crocodile clip | Transfer Multisort Elektronik |
CROCODILE CLIP, 5A, 7.9MM | element14 |
General Purpose/Crocodile Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-85?
Additional datasheets, footprints and schematics for BU-85 are listed on our Part Details page. You can also find images and similar parts to BU-85 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-85 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-85 fall under?
The BU-85 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-85 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-85 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-85 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-85 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BU-85.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-85 often in real-time on the comparison pages.
What if I can't find stock of BU-85?
You can fill out our help required form which you can use to request a quote for BU-85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.