Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.17
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$92.56
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.11
|
3
in stock
|
Buy Now | |
element14
from US$69.24
|
3
in stock
|
Buy Now | |
Distrelec
from US$74.98
|
3
in stock
|
Buy Now | |
Farnell
from US$77.11
|
3
in stock
|
Buy Now | |
RS Americas
from US$59.74
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$70.56
|
-
|
Buy Now |
Connector Type | Kelvin Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 12mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Kelvin Clip, Gold, 1/2in jaw | RS |
Kelvin Clip, Gold Contact, 10A, 12Mm | Newark Electronics |
Kelvin crocodile clip | Transfer Multisort Elektronik |
KELVIN CLIP, GOLD CONTACT, 10A, 12MM | element14 |
Mueller Electric Co Kelvin Clip, Metal, 10A | Distrelec |
Conn Test Clips Insulated Gold Nylon 10A | Mueller BU-78K | RS Americas |
Mueller BU-78K Kelvin Clip Gold Plated Brass 10A | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-78K?
Additional datasheets, footprints and schematics for BU-78K are listed on our Part Details page. You can also find images and similar parts to BU-78K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-78K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-78K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-78K fall under?
The BU-78K is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-78K when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-78K you can contact the distributor directly for product support, shipping queries etc.
Is the BU-78K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-78K have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Distrelec have stock available or on a lead time for BU-78K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-78K often in real-time on the comparison pages.
What if I can't find stock of BU-78K?
You can fill out our help required form which you can use to request a quote for BU-78K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.