Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.56
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$11.85
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$12.71
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.98
|
22
in stock
|
Buy Now | |
RS Americas
from US$13.97
|
19
in stock
|
Buy Now | |
element14
from US$16.99
|
6
in stock
|
Buy Now | |
Farnell
from US$16.83
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$15.18
|
-
|
Buy Now | |
Distrelec
from US$12.43
|
-
|
Buy Now |
Connector Type | Mini Kelvin Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 8mm |
Insulator Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mueller BU-75K Black Gold-Plated Mini Kelvin Crocodile Clip 10 Amp | Rapid Electronics |
Kelvin Clip, Silver/Gold, 5/16in jaw | RS |
Kelvin Clip, 0.313In, Black, 10A | Newark Electronics |
Kelvin crocodile clip | Transfer Multisort Elektronik |
Conn Test Clips Insulated Silver/Gold Nylon 10A, BU Series | Mueller BU-75K | RS Americas |
MINI KELVIN CLIP, BRASS, 10A, 8MM, BLK | element14 |
Battery and Test Clip, 0.31 in. Jaw Opening, Nylon, 10A, 1.62 in. Clip, Screw/Crimp Connection | Carlton-Bates |
Mueller Electric Co Kelvin Clip, Black, 10A | Distrelec |
Where can I find additional details, specifications and documents for a BU-75K.?
Additional datasheets, footprints and schematics for BU-75K. are listed on our Part Details page. You can also find images and similar parts to BU-75K. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-75K. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-75K. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-75K. fall under?
The BU-75K. is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-75K. when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-75K. you can contact the distributor directly for product support, shipping queries etc.
Is the BU-75K. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-75K. have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for BU-75K..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-75K. often in real-time on the comparison pages.
What if I can't find stock of BU-75K.?
You can fill out our help required form which you can use to request a quote for BU-75K. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.