Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
480
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
442
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Carlton-Bates
from US$0.78
|
-
|
Buy Now | |
Farnell
from US$1.01
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 5A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alligator steel clip with screw, 5A | RS |
Mueller Electric Co Crocodile Clip with Screw 5A Metal Nickel-Plated Steel | Distrelec |
Crocodile Clip Nickel-Plated Steel Contact 5A Natural | Mueller BU-70S | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip | Newark Electronics |
ALLIGATOR CLIP W/SCREW, 5A, 7.9MM | element14 |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-70S?
Additional datasheets, footprints and schematics for BU-70S are listed on our Part Details page. You can also find images and similar parts to BU-70S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-70S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-70S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-70S fall under?
The BU-70S is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-70S when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-70S you can contact the distributor directly for product support, shipping queries etc.
Is the BU-70S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-70S have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-70S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-70S often in real-time on the comparison pages.
What if I can't find stock of BU-70S?
You can fill out our help required form which you can use to request a quote for BU-70S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.