Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
75
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
445
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
59
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
39
in stock
|
Buy Now | |
element14
from US$1.04
|
39
in stock
|
Buy Now | |
Farnell
from US$1.30
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
-
|
Buy Now | |
Carlton-Bates
from US$0.97
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Contact Material | Copper |
Contact Termination | Crimp |
Overall Length | 1.69" |
RoHS Compliant | Yes |
Clip Alligator Solid Copper 10A 1-11/16 in. | Mueller BU-70CS | RS Americas |
Alligator copper clip with screw, 10A | RS |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip, 10A, 7.9Mm Jaw Open Rohs Compliant: Yes |Mueller Electric BU-70CS | Newark Electronics |
ALLIGATOR CLIP, 10A, 7.9MM JAW OPEN | element14 |
Mueller BU-70CS Alligator Copper Crocodile Clip Screw 10 Amp | Rapid Electronics |
General Purpose/Alligator Spring Clip Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-70CS?
Additional datasheets, footprints and schematics for BU-70CS are listed on our Part Details page. You can also find images and similar parts to BU-70CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-70CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-70CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-70CS fall under?
The BU-70CS is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-70CS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-70CS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-70CS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-70CS have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BU-70CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-70CS often in real-time on the comparison pages.
What if I can't find stock of BU-70CS?
You can fill out our help required form which you can use to request a quote for BU-70CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.