Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
630
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
201
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
40
in stock
|
Buy Now | |
element14
from US$1.04
|
28
in stock
|
Buy Now | |
Farnell
from US$1.20
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
Contact Material | Copper |
Termination Method | Crimp or Solder |
Alligator copper clip, 10A | RS |
Mueller Electric Co Crocodile Clip, 10A, Metal | Distrelec |
Alligator Clip Solid Copper 5/32 in. 10 A | Mueller BU-70C | RS Americas |
ALLIGATOR CLIP, 7.9MM, 10A | element14 |
Mueller BU-70C Solid Copper Mini Alligator Clip with Short Crimp Tail 10A | Rapid Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip, 7.9Mm, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a BU-70C?
Additional datasheets, footprints and schematics for BU-70C are listed on our Part Details page. You can also find images and similar parts to BU-70C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-70C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-70C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-70C fall under?
The BU-70C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-70C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-70C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-70C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-70C have stock available?
Authorised distributors including RS, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for BU-70C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-70C often in real-time on the comparison pages.
What if I can't find stock of BU-70C?
You can fill out our help required form which you can use to request a quote for BU-70C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.