Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
880
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
101
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
69
in stock
|
Buy Now | |
element14
from US$0.68
|
31
in stock
|
Buy Now | |
Farnell
from US$0.93
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
5
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Termination Method | Crimp or Solder |
RoHS Compliant | Yes |
Alligator steel clip, 5A | RS |
Mueller Electric Co Crocodile Clip 5A Nickel-Plated Steel | Distrelec |
Alligator Clip Steel 5 A 1-11/16 in. BU Series | Mueller BU-70 | RS Americas |
ALLIGATOR CLIP, 5A, 7.9MM | element14 |
Alligator Clip | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-70?
Additional datasheets, footprints and schematics for BU-70 are listed on our Part Details page. You can also find images and similar parts to BU-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-70 fall under?
The BU-70 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-70 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-70 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-70 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for BU-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-70 often in real-time on the comparison pages.
What if I can't find stock of BU-70?
You can fill out our help required form which you can use to request a quote for BU-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.