Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
High accuracy output voltage : ±1% |
High ripple rejection ratio |
Built-in output discharge during standby operation function |
Breakdown Voltage(Max.)[V] | 6 |
---|---|
ch | 3 |
Vin(Min.)[V] | 2.5 |
Vin(Max.)[V] | 5.5 |
Vout (Typ.) [V] | 2.8 |
Vout Precision | ±1.0%, ±25mV, ±25mV |
Iout(Max.)[A] | 0.2 |
Iout2(Max.)[A] | 0.2 |
Iout3(Max.)[A] | 0.2 |
Circuit Current[mA] | 0.12 |
Output Short Current[mA] | 70 |
Shutdown Function | Yes |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Discharge Function | Yes |
I/O Voltage Difference (Typ.)[V] | 0.36(Io=0.2A) |
Ripple Rejection [dB] | 65 |
Load Regulation[mV] | 10(Io=1 to 100mA) |
Input Capacitor[µF] | 2.2 |
Output Capacitor[µF] | 1 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 2x3 (t=0.6) |
Data Sheet |
---|
BU6653NUX Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Ldo, Fixed, 2.8V, 0.2A, Vson008X2030-8 | Newark Electronics |
LDO Regulator Pos 2.8V1.8V1.8V 0.2A 8-Pin VSON EP T/R | Avnet America |
LDO, FIXED, 2.8V, 0.2A, VSON008X2030-8 | element14 |
Where can I find additional details, specifications and documents for a BU6653NUX-TR?
Additional datasheets, footprints and schematics for BU6653NUX-TR are listed on our Part Details page. You can also find images and similar parts to BU6653NUX-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU6653NUX-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU6653NUX-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU6653NUX-TR fall under?
The BU6653NUX-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Multi Output Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BU6653NUX-TR when available in the LDO Multi Output Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU6653NUX-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU6653NUX-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU6653NUX-TR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for BU6653NUX-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU6653NUX-TR often in real-time on the comparison pages.
What if I can't find stock of BU6653NUX-TR?
You can fill out our help required form which you can use to request a quote for BU6653NUX-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.