Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Connector Type | Alligator Clip |
---|---|
Current Rating | 30A |
Jaw Opening Max | 19mm |
Insulator Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Heavy Duty, Large Jaw Alligator Clip whi | RS |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip, 19Mm, White, 30A, 4Mm Plug | Newark Electronics |
CLIP, INSULATED,30A, WHITE, BULK | Mueller BU-65-9 | RS Americas |
Where can I find additional details, specifications and documents for a BU-65-9?
Additional datasheets, footprints and schematics for BU-65-9 are listed on our Part Details page. You can also find images and similar parts to BU-65-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-65-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-65-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-65-9 fall under?
The BU-65-9 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-65-9 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-65-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-65-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-65-9 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-65-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-65-9 often in real-time on the comparison pages.
What if I can't find stock of BU-65-9?
You can fill out our help required form which you can use to request a quote for BU-65-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.