Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Alligator Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 7mm |
Insulator Colour | Red |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Features | Fully Insulated |
RoHS Compliant | Yes |
Alligator Clip | Newark Electronics |
Red Small Safety Alligator Clip - 20 Amp | Mueller BU-652-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-652-2?
Additional datasheets, footprints and schematics for BU-652-2 are listed on our Part Details page. You can also find images and similar parts to BU-652-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-652-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-652-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-652-2 fall under?
The BU-652-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-652-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-652-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-652-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-652-2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for BU-652-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-652-2 often in real-time on the comparison pages.
What if I can't find stock of BU-652-2?
You can fill out our help required form which you can use to request a quote for BU-652-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.