Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.44
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$10.53
|
1
in stock
|
Buy Now | |
element14
from US$7.87
|
1
in stock
|
Buy Now | |
Farnell
from US$8.70
|
1
in stock
|
Buy Now | |
RS Americas
from US$6.91
|
-
|
Buy Now | |
Carlton-Bates
from US$7.30
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7mm |
Insulator Colour | Black |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Features | Fully Insulated |
RoHS Compliant | Yes |
Crocodile clip | Transfer Multisort Elektronik |
Black Shrouded Small Alligator Clip | RS |
Alligator Clip, Black, 10A, 7Mm Jaw Open Rohs Compliant: Yes |Mueller Electric BU-651-0 | Newark Electronics |
ALLIGATOR CLIP, BLACK, 10A, 7MM JAW OPEN | element14 |
Aligator Clip Nickel-Plated Steel Contact 10A Black BU Series | Mueller BU-651-0 | RS Americas |
Alligator Clip, 0.27 in. Jaw Opening, 0.50 in. L Jaw, Steel, 20A, 2.24 in. Clip, Screw/Crimp Connection | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-651-0?
Additional datasheets, footprints and schematics for BU-651-0 are listed on our Part Details page. You can also find images and similar parts to BU-651-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-651-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-651-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-651-0 fall under?
The BU-651-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-651-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-651-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-651-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-651-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-651-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-651-0 often in real-time on the comparison pages.
What if I can't find stock of BU-651-0?
You can fill out our help required form which you can use to request a quote for BU-651-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.