Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
2.3V (Min.) driver power supply |
Selectable linear and PWM operational modes |
Current source and sink output |
10 bit resolution current control |
ISRC mechanical ringing compensation |
2-wire serial interface |
Integrated current sense resistor |
Usage | VCM |
---|---|
Interface | I2C |
Operating Temperature (Min.)[°C] | -25 |
Operating Temperature (Max.)[°C] | 85 |
Package Size [mm] | 0.77x1.37 (t=0.33) |
Data Sheet |
---|
BU64291GWZ Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Manufacturing Data |
---|
Factory Information |
Motor Driver, -25 To 85Deg C | Newark Electronics |
Linear/PWM Constant Current VCM Driver 2.3V to 4.8V 30-Pin UCSP Embossed Carrier T/R | Avnet America |
MOTOR DRIVER, -25 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a BU64291GWZ-TR?
Additional datasheets, footprints and schematics for BU64291GWZ-TR are listed on our Part Details page. You can also find images and similar parts to BU64291GWZ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU64291GWZ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU64291GWZ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU64291GWZ-TR fall under?
The BU64291GWZ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to BU64291GWZ-TR when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU64291GWZ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BU64291GWZ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BU64291GWZ-TR have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BU64291GWZ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU64291GWZ-TR often in real-time on the comparison pages.
What if I can't find stock of BU64291GWZ-TR?
You can fill out our help required form which you can use to request a quote for BU64291GWZ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.