Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
1
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.40
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
1
in stock
|
Buy Now | |
element14
from US$1.86
|
1
in stock
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Carlton-Bates
from US$1.40
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.3125" |
Insulator Colour | White |
Product Range | - |
Mueller Electric Co Crocodile Clip, 10A, White | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip, 7.9Mm, White, 10A | Newark Electronics |
ALLIGATOR CLIP, 7.9MM, WHITE, 10A | element14 |
Crocodile Clip, Nickel-Plated Steel Contact, 10A, White | Mueller BU-63-9 | RS Americas |
Alligator Clip, 0.31 in. Jaw Opening, Steel, 10A, 2.25 in. Clip, White Insulating Sleeve | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-63-9?
Additional datasheets, footprints and schematics for BU-63-9 are listed on our Part Details page. You can also find images and similar parts to BU-63-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-63-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-63-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-63-9 fall under?
The BU-63-9 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-63-9 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-63-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-63-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-63-9 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-63-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-63-9 often in real-time on the comparison pages.
What if I can't find stock of BU-63-9?
You can fill out our help required form which you can use to request a quote for BU-63-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.