Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
Distrelec
from US$1.43
|
233
in stock
|
Buy Now | |
element14
from US$1.69
|
142
in stock
|
Buy Now | |
Farnell
from US$1.69
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
88
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
29
in stock
|
Buy Now | |
Carlton-Bates
from US$1.40
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Mueller Electric Co Crocodile Clip, 10A, Red | Distrelec |
ALLIGATOR CLIP, STEEL, 10A, 7.9MM, RED | element14 |
Insulated Alligator Clip | Newark Electronics |
Conn Test Clips Alligator Screw Term Red Insulated Steel Cont Mtl Nickel Steel | Mueller BU-63-2 | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip | RS |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-63-2?
Additional datasheets, footprints and schematics for BU-63-2 are listed on our Part Details page. You can also find images and similar parts to BU-63-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-63-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-63-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-63-2 fall under?
The BU-63-2 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-63-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-63-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-63-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-63-2 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for BU-63-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-63-2 often in real-time on the comparison pages.
What if I can't find stock of BU-63-2?
You can fill out our help required form which you can use to request a quote for BU-63-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.