Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
1,151
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
3,654
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
41
in stock
|
Buy Now | |
element14
from US$0.99
|
35
in stock
|
Buy Now | |
Farnell
from US$1.65
|
35
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Body Material | Stainless Steel |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
RoHS Compliant | Yes |
Aligator Clip Stainless Steel Contact 10A Natural BU Series | Mueller BU-60X | RS Americas |
Stainless steel alligator clip, 10A | RS |
Mueller BU-60X Stainless Steel Alligator Clip 10 Amp | Rapid Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip With Barrel | Newark Electronics |
ALLIGATOR CLIP, 10A, 7.9MM | element14 |
Where can I find additional details, specifications and documents for a BU-60X?
Additional datasheets, footprints and schematics for BU-60X are listed on our Part Details page. You can also find images and similar parts to BU-60X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60X fall under?
The BU-60X is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60X when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60X you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-60X have stock available?
Authorised distributors including RS Americas, RS, Rapid Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for BU-60X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60X often in real-time on the comparison pages.
What if I can't find stock of BU-60X?
You can fill out our help required form which you can use to request a quote for BU-60X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.