Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
390
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
4
in stock
|
Buy Now | |
element14
from US$1.05
|
4
in stock
|
Buy Now | |
Farnell
from US$1.21
|
4
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Body Length | 1.97" |
Body Material | Steel |
Contact Material | Steel |
Features | Threaded Barrel |
RoHS Compliant | Yes |
Alligator clip with threaded barrel, 10A | RS |
Alligator Clip Steel 10 A 1.97 in. BU Series | Mueller BU-60TBO | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Uninsul Alligator Clip, 10A, 7.9Mm Jaw Rohs Compliant: Yes |Mueller Electric BU-60TBO | Newark Electronics |
UNINSUL ALLIGATOR CLIP, 10A, 7.9MM JAW | element14 |
Where can I find additional details, specifications and documents for a BU-60TBO?
Additional datasheets, footprints and schematics for BU-60TBO are listed on our Part Details page. You can also find images and similar parts to BU-60TBO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60TBO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60TBO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60TBO fall under?
The BU-60TBO is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60TBO when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60TBO you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60TBO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-60TBO have stock available?
Authorised distributors including RS, Chip One Stop, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-60TBO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60TBO often in real-time on the comparison pages.
What if I can't find stock of BU-60TBO?
You can fill out our help required form which you can use to request a quote for BU-60TBO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.