Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
567
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
1,311
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
609
in stock
|
Buy Now | |
Carlton-Bates
from US$0.62
|
248
in stock
|
Buy Now | |
Distrelec
from US$0.81
|
234
in stock
|
Buy Now | |
element14
from US$0.70
|
83
in stock
|
Buy Now | |
Farnell
from US$0.84
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
60
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alligator Clip | Newark Electronics |
Alligator Clip Steel 10 A 1.97 in. Screw BU Series | Mueller BU-60S | RS Americas |
Alligator clip type 60 S screw | RS |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Mueller Electric Co Crocodile Clip ø 4mm, Metal, 10A | Distrelec |
ALLIGATOR CLIP W/SCREW, 10A, 7.9MM | element14 |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-60S?
Additional datasheets, footprints and schematics for BU-60S are listed on our Part Details page. You can also find images and similar parts to BU-60S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60S fall under?
The BU-60S is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60S when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60S you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60S have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, Carlton-Bates and Distrelec have stock available or on a lead time for BU-60S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60S often in real-time on the comparison pages.
What if I can't find stock of BU-60S?
You can fill out our help required form which you can use to request a quote for BU-60S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.