Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
9
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
450
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
23
in stock
|
Buy Now | |
element14
from US$1.47
|
-
|
Buy Now | |
Farnell
from US$1.77
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
Marine Alligator Clip | Mueller BU-60M | RS Americas |
Mueller Electric Co Crocodile Clip, Corrosion Resistant 10A Metal Copper | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Alligator Clip, Corrosion Resistant, 10A | Newark Electronics |
Alligator Copper Clip SS Spg/Rvt - 10 Am | RS |
ALLIGATOR CLIP, 7.9MM, 10A | element14 |
Where can I find additional details, specifications and documents for a BU-60M?
Additional datasheets, footprints and schematics for BU-60M are listed on our Part Details page. You can also find images and similar parts to BU-60M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60M fall under?
The BU-60M is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60M when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60M you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60M have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for BU-60M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60M often in real-time on the comparison pages.
What if I can't find stock of BU-60M?
You can fill out our help required form which you can use to request a quote for BU-60M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.