Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
133
in stock
|
Buy Now | |
element14
from US$1.42
|
133
in stock
|
Buy Now | |
Farnell
from US$0.78
|
133
in stock
|
Buy Now | |
Carlton-Bates
from US$0.95
|
90
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
16
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.313" |
Insulator Colour | Red |
Colour | Red |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Overall Length | 2.344" |
RoHS Compliant | No |
Alligator Clip | Newark Electronics |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Red Alligator Steel Clip Acetate Handle | RS |
Clip Alligator Steel 10 Red | Mueller BU-60HS-2 | RS Americas |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-60HS-2?
Additional datasheets, footprints and schematics for BU-60HS-2 are listed on our Part Details page. You can also find images and similar parts to BU-60HS-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60HS-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60HS-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60HS-2 fall under?
The BU-60HS-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60HS-2 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60HS-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60HS-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60HS-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS have stock available or on a lead time for BU-60HS-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60HS-2 often in real-time on the comparison pages.
What if I can't find stock of BU-60HS-2?
You can fill out our help required form which you can use to request a quote for BU-60HS-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.