Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.313" |
Insulator Colour | Black |
Colour | Black |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
Overall Length | 2.344" |
RoHS Compliant | No |
Conn Test Clips Alligator Black Insulated Steel Cont Mtl Nickel Steel 10A | Mueller BU-60HS-0 | RS Americas |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Alligator Clip | Newark Electronics |
Clip, Alligator | RS |
Where can I find additional details, specifications and documents for a BU-60HS-0?
Additional datasheets, footprints and schematics for BU-60HS-0 are listed on our Part Details page. You can also find images and similar parts to BU-60HS-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60HS-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60HS-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60HS-0 fall under?
The BU-60HS-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60HS-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60HS-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60HS-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60HS-0 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-60HS-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60HS-0 often in real-time on the comparison pages.
What if I can't find stock of BU-60HS-0?
You can fill out our help required form which you can use to request a quote for BU-60HS-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.