Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | Black |
RoHS Compliant | Yes |
Test Connector | Newark Electronics |
BLACK ALLIGATOR STEEL CLIP ACETATE HANDLE - 10 AMP | Mueller BU-60H-0 | RS Americas |
Alligator Clip with Handle, 0.31 in. Jaw Opening, Steel, 10A, 2.23 in. Clip, Screw/Crimp Connection | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-60H-0?
Additional datasheets, footprints and schematics for BU-60H-0 are listed on our Part Details page. You can also find images and similar parts to BU-60H-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60H-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60H-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60H-0 fall under?
The BU-60H-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60H-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60H-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60H-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-60H-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for BU-60H-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60H-0 often in real-time on the comparison pages.
What if I can't find stock of BU-60H-0?
You can fill out our help required form which you can use to request a quote for BU-60H-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.