Status: | Unknown |
---|---|
Series: | BU-60 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
192
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
490
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
455
in stock
|
Buy Now | |
element14
from US$0.81
|
446
in stock
|
Buy Now | |
Farnell
from US$0.86
|
446
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
92
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | BU-60 Series |
Mueller Electric Co Crocodile Clip, 10A, Metal | Distrelec |
ALLIGATOR CLIP, 8MM, 10A | element14 |
Gold plated Steel clip- 10 amp | RS |
Alligator Clip, Gold Plated Steel, 7.9Mm | Newark Electronics |
Crocodile clip | Transfer Multisort Elektronik |
Test Connector, Gold Plated Alligator Clip, 10A, Solder Crimp, BU Series | Mueller BU-60G | RS Americas |
Where can I find additional details, specifications and documents for a BU-60G?
Additional datasheets, footprints and schematics for BU-60G are listed on our Part Details page. You can also find images and similar parts to BU-60G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60G fall under?
The BU-60G is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60G when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60G you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60G have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and RS have stock available or on a lead time for BU-60G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60G often in real-time on the comparison pages.
What if I can't find stock of BU-60G?
You can fill out our help required form which you can use to request a quote for BU-60G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.