Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
1,043
in stock
|
Buy Now | |
RS Americas
from US$1.07
|
763
in stock
|
Buy Now | |
element14
from US$1.37
|
139
in stock
|
Buy Now | |
Farnell
from US$1.55
|
139
in stock
|
Buy Now | |
Carlton-Bates
from US$1.32
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
38
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
15
in stock
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alligator Clip With Screw | Newark Electronics |
Conn Test Clips Alligator Screw Term Insulated Solid Copper Cont Mtl Nickel 10A | Mueller BU-60CS | RS Americas |
Copper alligator clip with screw, 10A | RS |
ALLIGATOR CLIP W/SCREW, 10A, 7.9MM | element14 |
General Purpose/Alligator Spring Clip Copper | Carlton-Bates |
Crocodile clip | Transfer Multisort Elektronik |
Mueller Electric Co Crocodile Clip ø 4mm 10A Copper | Distrelec |
Mueller BU-60CS Alligator Copper Crocodile Clip Screw 10 Amp | Rapid Electronics |
Where can I find additional details, specifications and documents for a BU-60CS?
Additional datasheets, footprints and schematics for BU-60CS are listed on our Part Details page. You can also find images and similar parts to BU-60CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60CS fall under?
The BU-60CS is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60CS when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60CS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60CS have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for BU-60CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60CS often in real-time on the comparison pages.
What if I can't find stock of BU-60CS?
You can fill out our help required form which you can use to request a quote for BU-60CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.