Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
235
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
1,359
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
143
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
26
in stock
|
Buy Now | |
element14
from US$1.17
|
25
in stock
|
Buy Now | |
Farnell
from US$1.44
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$1.23
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alligator Clip Solid Copper 0.13 in., BU Series | Mueller BU-60C | RS Americas |
Copper alligator clip with barrel, 10A | RS |
Alligator Clip With Barrel | Newark Electronics |
Mueller Electric Co Crocodile Clip ø 4mm, Metal, 10A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
ALLIGATOR CLIP, COPPER, 10A, 7.9MM | element14 |
Mueller BU-60C Alligator Copper Crocodile Clip 10 Amp | Rapid Electronics |
Alligator Clip with Handle, 0.31 in. Jaw Opening, 0.62 in. L Jaw, Copper, 10A, 2 in. Clip | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-60C?
Additional datasheets, footprints and schematics for BU-60C are listed on our Part Details page. You can also find images and similar parts to BU-60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60C fall under?
The BU-60C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60C have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for BU-60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60C often in real-time on the comparison pages.
What if I can't find stock of BU-60C?
You can fill out our help required form which you can use to request a quote for BU-60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.