Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
6,610
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
10,255
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
6,161
in stock
|
Buy Now | |
element14
from US$0.46
|
4,072
in stock
|
Buy Now | |
Farnell
from US$0.64
|
3,780
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
519
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
54
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$0.45
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 7.9mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alligator Clip W/ Barrel, 7.9Mm, 10A | Newark Electronics |
Steel alligator clip with barrel, 10A | RS |
Conn Test Clips Alligator Crimp/Solder Insulated Steel Cont Nickel 0.16 In. 10A | Mueller BU-60 | RS Americas |
ALLIGATOR CLIP, STEEL, 10A, 7.9MM | element14 |
Mueller Electric Co Crocodile Clip ø 4mm, Metal, 10A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-60 Alligator Steel Crocodile Clip Barrel 10 Amp | Rapid Electronics |
General Purpose/Alligator Spring Clip Steel | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-60?
Additional datasheets, footprints and schematics for BU-60 are listed on our Part Details page. You can also find images and similar parts to BU-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-60 fall under?
The BU-60 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-60 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-60 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-60 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for BU-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-60 often in real-time on the comparison pages.
What if I can't find stock of BU-60?
You can fill out our help required form which you can use to request a quote for BU-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.