Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Connector Type | Test Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.438" |
Contact Material | Steel |
Contact Plating | Zinc Plated Contacts |
Features | Interlocking Neck |
RoHS Compliant | Yes |
Economy steel clip, 10A | RS |
Conn Test Clips Crimp/Screw Term Insulated Steel Cont Mtl Zinc Steel 10A | Mueller BU-55 | RS Americas |
Test Clip, 10A, 11.1Mm Rohs Compliant: Yes |Mueller Electric BU-55 | Newark Electronics |
TEST CLIP, 10A, 11.1MM | element14 |
Crocodile clip | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a BU-55?
Additional datasheets, footprints and schematics for BU-55 are listed on our Part Details page. You can also find images and similar parts to BU-55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-55 fall under?
The BU-55 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-55 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-55 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-55 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-55 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-55 often in real-time on the comparison pages.
What if I can't find stock of BU-55?
You can fill out our help required form which you can use to request a quote for BU-55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.