Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
No stock
|
Buy Now | |
RS Americas
from US$1.83
|
1,832
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
70
in stock
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
-
|
Buy Now | |
Farnell
from US$2.75
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 0.5" |
Contact Material | Copper |
Overall Length | 2.282" |
RoHS Compliant | Yes |
Conn Test Clips Insulated Solid Copper Cont Mtl Solid Copper 20A, BU Series | Mueller BU-51C | RS Americas |
Test Clip, 0.5In, 20A | Newark Electronics |
Clip, Solid Copper, 20 Amp | RS |
TEST CLIP, 20A, 12.7MM | element14 |
Meter Testing Clip, 0.50 in. Jaw Opening, 0.62 in. L, Copper, 20A, 2.28 in. Clip, Screw/Crimp Connection | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-51C?
Additional datasheets, footprints and schematics for BU-51C are listed on our Part Details page. You can also find images and similar parts to BU-51C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-51C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-51C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-51C fall under?
The BU-51C is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-51C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-51C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-51C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-51C have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, RS and element14 have stock available or on a lead time for BU-51C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-51C often in real-time on the comparison pages.
What if I can't find stock of BU-51C?
You can fill out our help required form which you can use to request a quote for BU-51C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.