Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.94
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
161
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
96
in stock
|
Buy Now | |
Carlton-Bates
from US$3.04
|
70
in stock
|
Buy Now | |
RS Americas
from US$2.79
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.86
|
25
in stock
|
Buy Now | |
element14
from US$3.34
|
16
in stock
|
Buy Now | |
Electro Enterprises
from US$1.82
|
16
in stock
|
Buy Now | |
Farnell
from US$2.91
|
16
in stock
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 0.5" |
Contact Material | Copper |
Features | Beryllium Copper Piercing Needle In The Top Jaw |
Overall Length | 2.282" |
RoHS Compliant | Yes |
Test Clip, 0.5In, 20A | Newark Electronics |
Meter Testing Clip, 0.50 in. Jaw Opening, 0.62 in. L, Copper, 20A, 2.28 in. Clip, Screw/Crimp Connection | Carlton-Bates |
Conn Test Clips Insulated Solid Copper Cont Mtl Solid Copper 20A | Mueller BU-50C | RS Americas |
Meter testing clip with needle, 20A | RS |
Crocodile clip | Transfer Multisort Elektronik |
TEST CLIP, 20A, 12.7MM | element14 |
Where can I find additional details, specifications and documents for a BU-50C?
Additional datasheets, footprints and schematics for BU-50C are listed on our Part Details page. You can also find images and similar parts to BU-50C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-50C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-50C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-50C fall under?
The BU-50C is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-50C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-50C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-50C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-50C have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Carlton-Bates, RS Americas and RS have stock available or on a lead time for BU-50C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-50C often in real-time on the comparison pages.
What if I can't find stock of BU-50C?
You can fill out our help required form which you can use to request a quote for BU-50C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.