Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,745
in stock
|
Buy Now | |
element14
from US$1.28
|
200
in stock
|
Buy Now | |
Farnell
from US$1.84
|
200
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
23
in stock
|
Buy Now | |
Electro Enterprises
from US$1.84
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
-
|
Buy Now | |
Carlton-Bates
from US$1.46
|
-
|
Buy Now |
Connector Type | Test Clip |
---|---|
Current Rating | 20A |
Jaw Opening Max | 12.7mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Automotive Clip, 0.5In, 20A | Newark Electronics |
AUTO ANALYZER CLIP, COPPER, 20A, 12.7MM | element14 |
Conn Test Clips Crimp/Screw Term Insulated Solid Copper Cont Mtl Zinc 20A | Mueller BU-48C | RS Americas |
20A Auto Analyser Copper Clip | RS |
Crocodile clip | Transfer Multisort Elektronik |
Mueller BU-48C Copper Automotive Crocodile Clip 20A | Rapid Electronics |
Battery and Test Spring Clip Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-48C?
Additional datasheets, footprints and schematics for BU-48C are listed on our Part Details page. You can also find images and similar parts to BU-48C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-48C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-48C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-48C fall under?
The BU-48C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-48C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-48C you can contact the distributor directly for product support, shipping queries etc.
Is the BU-48C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-48C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for BU-48C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-48C often in real-time on the comparison pages.
What if I can't find stock of BU-48C?
You can fill out our help required form which you can use to request a quote for BU-48C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.