Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Test Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 12.7mm |
Contact Material | Steel |
Contact Plating | Zinc Plated Contacts |
Overall Length | 2" |
RoHS Compliant | Yes |
Connector, 10A | Newark Electronics |
AUTOMOTIVE ANALYZER STEEL CLIP - 10 AMP | Mueller BU-48B2E | RS Americas |
Where can I find additional details, specifications and documents for a BU-48B2E?
Additional datasheets, footprints and schematics for BU-48B2E are listed on our Part Details page. You can also find images and similar parts to BU-48B2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-48B2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-48B2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-48B2E fall under?
The BU-48B2E is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-48B2E when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-48B2E you can contact the distributor directly for product support, shipping queries etc.
Is the BU-48B2E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-48B2E have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for BU-48B2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-48B2E often in real-time on the comparison pages.
What if I can't find stock of BU-48B2E?
You can fill out our help required form which you can use to request a quote for BU-48B2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.